MEC Ferrite Bead, 0.2Ohm, 1A, 0603; Ferrite Case Style Mec Marcom MFB-160808-0600PL

Description
FERRITE BEAD, 0.2OHM, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:1A; Product Range:MFB Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.2OHM, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:1A; Product Range:MFB Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.2Ohm, 1A, 0603; Ferrite Case Style Mec Marcom - 31M5614 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 1A, 0603; Ferrite Case Style Mec Marcom
31M5614
Ferrite Bead, 0.2Ohm, 1A, 0603; Ferrite Case Style Mec Marcom 31M5614
FERRITE BEAD, 0.2OHM, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:1A; Product Range:MFB Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:1A; Product Range:MFB Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 31M5614
Product Name Ferrite Bead, 0.2Ohm, 1A, 0603; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - A102196TR-ND - DigiKey
Specs
DCR 0.6000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0201AF (0603) Ferrite Chip Inductors - 0201AF-330 0201AF-330XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers