MEC Ferrite Bead, 600 Ohm, 0.4A, 0603; Ferrite Case Style Mec Marcom MFB-160808-0600AJ

Description
FERRITE BEAD, 600 OHM, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:400mA; Product Range:MFB Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 600 OHM, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:400mA; Product Range:MFB Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 600 Ohm, 0.4A, 0603; Ferrite Case Style Mec Marcom - 61AC0501 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 0.4A, 0603; Ferrite Case Style Mec Marcom
61AC0501
Ferrite Bead, 600 Ohm, 0.4A, 0603; Ferrite Case Style Mec Marcom 61AC0501
FERRITE BEAD, 600 OHM, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:400mA; Product Range:MFB Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 600 OHM, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:400mA; Product Range:MFB Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 61AC0501
Product Name Ferrite Bead, 600 Ohm, 0.4A, 0603; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0603CS-R12XGLW TR - ERSAELECTRONICS PTE. LTD.
Specs
Packing Method Bulk
View Details
250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details