MEC Ferrite Bead, 0.09Ohm, 2A, 0603; Ferrite Case Style Mec Marcom MFB-160808-0220PN

Description
FERRITE BEAD, 0.09OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:2A; Product Range:MFB Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.09OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:2A; Product Range:MFB Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.09Ohm, 2A, 0603; Ferrite Case Style Mec Marcom - 31M5611 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.09Ohm, 2A, 0603; Ferrite Case Style Mec Marcom
31M5611
Ferrite Bead, 0.09Ohm, 2A, 0603; Ferrite Case Style Mec Marcom 31M5611
FERRITE BEAD, 0.09OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:2A; Product Range:MFB Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.09OHM, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:2A; Product Range:MFB Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 31M5611
Product Name Ferrite Bead, 0.09Ohm, 2A, 0603; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.024uH 250MHz 0.7A Inductor and Choke - 71-0603CS-24NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2AY1000ANCT-ND - DigiKey
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers