MEC Ferrite Bead, 0.07Ohm, 2.5A, 0603; Ferrite Case Style Mec Marcom MFB-160808-0120PP

Description
FERRITE BEAD, 0.07OHM, 2.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:2.5A; Product Range:MFB Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.07OHM, 2.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:2.5A; Product Range:MFB Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.07Ohm, 2.5A, 0603; Ferrite Case Style Mec Marcom - 31M5610 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.07Ohm, 2.5A, 0603; Ferrite Case Style Mec Marcom
31M5610
Ferrite Bead, 0.07Ohm, 2.5A, 0603; Ferrite Case Style Mec Marcom 31M5610
FERRITE BEAD, 0.07OHM, 2.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:2.5A; Product Range:MFB Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.07OHM, 2.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:2.5A; Product Range:MFB Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 31M5610
Product Name Ferrite Bead, 0.07Ohm, 2.5A, 0603; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1uH 663Ohm 7.9MHz Inductor and Choke - 71-0603AF-102XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 30 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176494-5 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers