MEC Ferrite Bead, 80 Ohm, 0.4A, 0603; Ferrite Case Style Mec Marcom MFB-160808-0080AC

Description
FERRITE BEAD, 80 OHM, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:80ohm; DC Current Rating:400mA; Product Range:MFB Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Description
FERRITE BEAD, 80 OHM, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:80ohm; DC Current Rating:400mA; Product Range:MFB Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number MFB-160808-0080AC, features an impedance of 80 Ohms at 100 MHz with a tolerance of ±25%. It has a maximum DC resistance of 0.15 Ohms and a rated current of 400 mA. The operating temperature range is from -55°C to +125°C, while the storage temperature range is from -40°C to +85°C. This component is suitable for applications requiring EMI suppression and is compliant with RoHS standards. It is packaged in tape and reel format, making it convenient for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number MFB-160808-0080AC, features an impedance of 80 Ohms at 100 MHz with a tolerance of ±25%. It has a maximum DC resistance of 0.15 Ohms and a rated current of 400 mA. The operating temperature range is from -55°C to +125°C, while the storage temperature range is from -40°C to +85°C. This component is suitable for applications requiring EMI suppression and is compliant with RoHS standards. It is packaged in tape and reel format, making it convenient for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 80 Ohm, 0.4A, 0603; Ferrite Case Style Mec Marcom - 61AC0494 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 80 Ohm, 0.4A, 0603; Ferrite Case Style Mec Marcom
61AC0494
Ferrite Bead, 80 Ohm, 0.4A, 0603; Ferrite Case Style Mec Marcom 61AC0494
FERRITE BEAD, 80 OHM, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:80ohm; DC Current Rating:400mA; Product Range:MFB Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 80 OHM, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:80ohm; DC Current Rating:400mA; Product Range:MFB Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 61AC0494
Product Name Ferrite Bead, 80 Ohm, 0.4A, 0603; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176743-0 - TE Connectivity
Specs
Impedance 31 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers