FERRITE BEAD, 31 OHM, 0.4A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:31ohm; DC Current Rating:400mA; Product Range:MFB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Ferrite Beads |
| Product Number | 61AC0492 |
| Product Name | Ferrite Bead, 31 Ohm, 0.4A, 0603; Ferrite Case Style Mec Marcom |
| Impedance Tolerance | 25 (+/- %) |