MEC Ferrite Bead, 600 Ohm, 0.05A, 0402; Ferrite Case Style Mec Marcom MFB-100505-0600AI

Description
FERRITE BEAD, 600 OHM, 0.05A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:50mA; Product Range:MFB Series; DC Resistance Max:1.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 600 OHM, 0.05A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:50mA; Product Range:MFB Series; DC Resistance Max:1.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 600 Ohm, 0.05A, 0402; Ferrite Case Style Mec Marcom - 61AC0490 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600 Ohm, 0.05A, 0402; Ferrite Case Style Mec Marcom
61AC0490
Ferrite Bead, 600 Ohm, 0.05A, 0402; Ferrite Case Style Mec Marcom 61AC0490
FERRITE BEAD, 600 OHM, 0.05A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:50mA; Product Range:MFB Series; DC Resistance Max:1.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 600 OHM, 0.05A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:50mA; Product Range:MFB Series; DC Resistance Max:1.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 61AC0490
Product Name Ferrite Bead, 600 Ohm, 0.05A, 0402; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176744-7 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 71-0402HP-1N0XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers