MEC Ferrite Bead, 470 Ohm, 0.1A, 0402; Ferrite Case Style Mec Marcom MFB-100505-0470AH

Description
FERRITE BEAD, 470 OHM, 0.1A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:470ohm; DC Current Rating:100mA; Product Range:MFB Series; DC Resistance Max:0.9ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 470 OHM, 0.1A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:470ohm; DC Current Rating:100mA; Product Range:MFB Series; DC Resistance Max:0.9ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 470 Ohm, 0.1A, 0402; Ferrite Case Style Mec Marcom - 61AC0489 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 470 Ohm, 0.1A, 0402; Ferrite Case Style Mec Marcom
61AC0489
Ferrite Bead, 470 Ohm, 0.1A, 0402; Ferrite Case Style Mec Marcom 61AC0489
FERRITE BEAD, 470 OHM, 0.1A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:470ohm; DC Current Rating:100mA; Product Range:MFB Series; DC Resistance Max:0.9ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 470 OHM, 0.1A, 0402; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:470ohm; DC Current Rating:100mA; Product Range:MFB Series; DC Resistance Max:0.9ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 61AC0489
Product Name Ferrite Bead, 470 Ohm, 0.1A, 0402; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176746-8 - TE Connectivity
Specs
Impedance 30 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0603HP-6N8XGLW - 1181959-0603HP-6N8XGLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
3 suppliers
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers