MEC Ferrite Bead, 220 Ohm, 0.2A, 0201; Ferrite Case Style Mec Marcom MFB-060303-0220AG

Description
FERRITE BEAD, 220 OHM, 0.2A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:200mA; Product Range:MFB Series; DC Resistance Max:0.75ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 220 OHM, 0.2A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:200mA; Product Range:MFB Series; DC Resistance Max:0.75ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 220 Ohm, 0.2A, 0201; Ferrite Case Style Mec Marcom - 61AC0480 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 220 Ohm, 0.2A, 0201; Ferrite Case Style Mec Marcom
61AC0480
Ferrite Bead, 220 Ohm, 0.2A, 0201; Ferrite Case Style Mec Marcom 61AC0480
FERRITE BEAD, 220 OHM, 0.2A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:200mA; Product Range:MFB Series; DC Resistance Max:0.75ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 220 OHM, 0.2A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:200mA; Product Range:MFB Series; DC Resistance Max:0.75ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 61AC0480
Product Name Ferrite Bead, 220 Ohm, 0.2A, 0201; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1EY0330ANTR-ND - DigiKey
Specs
DCR 0.7500 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0.0039uH 250MHz 1.7A Inductor and Choke - 71-0402HP-3N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers