MEC Ferrite Bead, 70 Ohm, 0.3A, 0201; Ferrite Case Style Mec Marcom MFB-060303-0070AD

Description
FERRITE BEAD, 70 OHM, 0.3A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:70ohm; DC Current Rating:300mA; Product Range:MFB Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 70 OHM, 0.3A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:70ohm; DC Current Rating:300mA; Product Range:MFB Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 70 Ohm, 0.3A, 0201; Ferrite Case Style Mec Marcom - 61AC0477 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 70 Ohm, 0.3A, 0201; Ferrite Case Style Mec Marcom
61AC0477
Ferrite Bead, 70 Ohm, 0.3A, 0201; Ferrite Case Style Mec Marcom 61AC0477
FERRITE BEAD, 70 OHM, 0.3A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:70ohm; DC Current Rating:300mA; Product Range:MFB Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 70 OHM, 0.3A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:70ohm; DC Current Rating:300mA; Product Range:MFB Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 61AC0477
Product Name Ferrite Bead, 70 Ohm, 0.3A, 0201; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.072uH 150MHz 0.4A Inductor and Choke - 71-0603CS-72NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads - 2176486-7 - TE Connectivity
Specs
Impedance 26 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers