MEC Ferrite Bead, 50 Ohm, 0.3A, 0201; Ferrite Case Style Mec Marcom MFB-060303-0050AB

Description
FERRITE BEAD, 50 OHM, 0.3A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:50ohm; DC Current Rating:300mA; Product Range:MFB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 50 OHM, 0.3A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:50ohm; DC Current Rating:300mA; Product Range:MFB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 50 Ohm, 0.3A, 0201; Ferrite Case Style Mec Marcom - 61AC0475 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 50 Ohm, 0.3A, 0201; Ferrite Case Style Mec Marcom
61AC0475
Ferrite Bead, 50 Ohm, 0.3A, 0201; Ferrite Case Style Mec Marcom 61AC0475
FERRITE BEAD, 50 OHM, 0.3A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:50ohm; DC Current Rating:300mA; Product Range:MFB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 50 OHM, 0.3A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:50ohm; DC Current Rating:300mA; Product Range:MFB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 61AC0475
Product Name Ferrite Bead, 50 Ohm, 0.3A, 0201; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176746-4 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.2000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402FL Low Profile Chip Inductors - 0402FL-101 0402FL-101XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers