MEC Ferrite Bead, 40 Ohm, 0.3A, 0201; Ferrite Case Style Mec Marcom MFB-060303-0040AA

Description
FERRITE BEAD, 40 OHM, 0.3A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:40ohm; DC Current Rating:300mA; Product Range:MFB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 40 OHM, 0.3A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:40ohm; DC Current Rating:300mA; Product Range:MFB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 40 Ohm, 0.3A, 0201; Ferrite Case Style Mec Marcom - 61AC0474 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 40 Ohm, 0.3A, 0201; Ferrite Case Style Mec Marcom
61AC0474
Ferrite Bead, 40 Ohm, 0.3A, 0201; Ferrite Case Style Mec Marcom 61AC0474
FERRITE BEAD, 40 OHM, 0.3A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:40ohm; DC Current Rating:300mA; Product Range:MFB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 40 OHM, 0.3A, 0201; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:40ohm; DC Current Rating:300mA; Product Range:MFB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 61AC0474
Product Name Ferrite Bead, 40 Ohm, 0.3A, 0201; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1EY0120AGTR-ND - DigiKey
Specs
DCR 0.0750 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed Inductors - 0402HPH-R22XJLW - 1033654-0402HPH-R22XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers