MEC Tact Switch, Spst-No, 0.05A, 24V, Solder; Product Range Mec 6CJ1NOPR

Description
TACT SWITCH, SPST-NO, 0.05A, 24V, SOLDER; Product Range:Ultramec 6C Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:370gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes
Datasheet
Description
TACT SWITCH, SPST-NO, 0.05A, 24V, SOLDER; Product Range:Ultramec 6C Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:370gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tact Switch, Spst-No, 0.05A, 24V, Solder; Product Range Mec - 44AC3526 - Newark, An Avnet Company
Chicago, IL, United States
Tact Switch, Spst-No, 0.05A, 24V, Solder; Product Range Mec
44AC3526
Tact Switch, Spst-No, 0.05A, 24V, Solder; Product Range Mec 44AC3526
TACT SWITCH, SPST-NO, 0.05A, 24V, SOLDER; Product Range:Ultramec 6C Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:370gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes

TACT SWITCH, SPST-NO, 0.05A, 24V, SOLDER; Product Range:Ultramec 6C Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:370gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 44AC3526
Product Name Tact Switch, Spst-No, 0.05A, 24V, Solder; Product Range Mec
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 147694-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
Hardware - AT4060JE - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details