MEC Tactile Switch, Spst-Nc/no, 0.05A, 24Vdc; Product Range Mec 5ETH935+1YS0616

Description
TACTILE SWITCH, SPST-NC/NO, 0.05A, 24VDC; Product Range:Foilmec 5E+1YS Series; Illumination:Illumin ated; SVHC:No SVHC (27-Jun-2018); Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:3.5N; Switch Terminals:ThroughRoH S Compliant: Yes
Datasheet
Description
TACTILE SWITCH, SPST-NC/NO, 0.05A, 24VDC; Product Range:Foilmec 5E+1YS Series; Illumination:Illumin ated; SVHC:No SVHC (27-Jun-2018); Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:3.5N; Switch Terminals:ThroughRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, Spst-Nc/no, 0.05A, 24Vdc; Product Range Mec - 44AC3705 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst-Nc/no, 0.05A, 24Vdc; Product Range Mec
44AC3705
Tactile Switch, Spst-Nc/no, 0.05A, 24Vdc; Product Range Mec 44AC3705
TACTILE SWITCH, SPST-NC/NO, 0.05A, 24VDC; Product Range:Foilmec 5E+1YS Series; Illumination:Illumin ated; SVHC:No SVHC (27-Jun-2018); Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:3.5N; Switch Terminals:ThroughRoH S Compliant: Yes

TACTILE SWITCH, SPST-NC/NO, 0.05A, 24VDC; Product Range:Foilmec 5E+1YS Series; Illumination:Illuminated; SVHC:No SVHC (27-Jun-2018); Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:3.5N; Switch Terminals:ThroughRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 44AC3705
Product Name Tactile Switch, Spst-Nc/no, 0.05A, 24Vdc; Product Range Mec
Terminal Type ThroughRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7016-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R1R - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details