The Illuminated Pushbutton, part number 54M2699, is a single pole, normally open (SPST-NO) switch designed for momentary operation. It has a maximum contact current rating of 50mA and operates at a nominal voltage of 24V DC. The switch features a long operational life of over 10 million cycles and is rated for high-temperature environments, with a temperature range of -40°C to +160°C for the switch and -30°C to +85°C for the LED. This product is sealed to IP67 standards, making it suitable for use in environments where dust and moisture are concerns. The pushbutton can be mounted using either through-hole or surface mount technology, providing flexibility in design. Various LED colors are available, including blue, green, yellow, white, and red, allowing for customization based on application needs. The product is RoHS compliant, ensuring it meets environmental regulations.
ILLUMINATED PUSHBUTTON, SPST-NO, 50MA; Product Range:4F Series; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 54M2699 |
| Product Name | Illuminated Pushbutton, Spst-No, 50Ma; Product Range Mec |
| Switch Function | Off-(On) |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO |