Rechargeable battery-powered WiFi temperature and humidity data logging sensor with LCD; includes 25 in. Micro-USB cable and wall mounting bracket.
The WiFi-500 Sensor Series of low-cost wireless temperature and humidity data logging devices are available in a variety of configurations. Each device features data logging, LCD screen display, and high/low alarms, and compliance with the IEEE 802.11b WiFi specification. Available with support for humidity and thermistor measurements. Battery powered.
| Measurement Computing | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | WiFi-502 |
| Product Name | Rechargeable Battery-Powered WiFi Temperature and Humidity Data Logging Sensor With LCD |
| Form Factor | Stand-alone |
| User Interface | Front Panel; Computer Programmable |
| Host Connection | USB |
| Network Options | WiFi |
| Application | General Lab & Industrial |