KEY HIGHLIGHTS
QuickDAQ data logging and FFT analysis software supports data acquisition (DAQ) and display from all Data Translation USB and Ethernet devices that support analog input streaming. Acquire data, record data to disk, plot and display readings, read a recorded data file, and export data to third-party applications.
QuickDAQ Base Package (Free)
Configure all input channel settings for the attached sensors
Load/save multiple hardware configurations
Acquire data continuously or for a specified duration
Generate output stimuli (fixed waveforms, swept sine waves, or noise signals)
Log acquired data to disk in an .hpf file
Display data in digital display or as waveform in Channel Plot window
View statistics about the acquired data, including the minimum, maximum, delta, and mean values, and the standard deviation in the Statistics window
Export time data to a .csv or .txt file
Customize many aspects of the acquisition, display, and recording functions to suit your needs, including the acquisition duration, sampling frequency, trigger settings, filter type, and temperature units to use
FFT Analysis Option (License Required)
Includes all the features of the QuickDAQ Base Package plus these features and more
Perform single-channel FFT operations including AutoSpectrum, Spectrum, and Power Spectral Density. Configure a number of parameters for the FFT, including the FFT size, windowing type, averaging type, integration type
Supports Hanning, Hamming, Bartlett, Blackman, Blackman Harris, and Flat Top response windows
Advanced FFT Analysis Option (License Required)
Includes all the features of the QuickDAQ Base Package and FFT Analysis Package plus these features and more:
Perform two-channel FFT operations including: Frequency Response Functions (Inertance, Mobility, Compliance, Apparent Mass, Impedance, Dynamic Stiffness, or custom FRF) with H1, H2, or H3 estimator types, Cross-Spectrum, Cross Power Spectral Density, Coherence, and Coherent Output Power
Supports the following reference window types: Hanning, Hamming, Bartlett, Blackman, Blackman Harris, FlatTop, Exponential, Force, and Cosine Taper windows
Supports real, imaginary, and Nyquist display functions
Save data in the .uff file format
KEY HIGHLIGHTS
QuickDAQ data logging and FFT analysis software supports data acquisition (DAQ) and display from all Data Translation USB and Ethernet devices that support analog input streaming. Acquire data, record data to disk, plot and display readings, read a recorded data file, and export data to third-party applications.
QuickDAQ Base Package (Free)
- Configure all input channel settings for the attached sensors
- Load/save multiple hardware configurations
- Acquire data continuously or for a specified duration
- Generate output stimuli (fixed waveforms, swept sine waves, or noise signals)
- Log acquired data to disk in an .hpf file
- Display data in digital display or as waveform in Channel Plot window
- View statistics about the acquired data, including the minimum, maximum, delta, and mean values, and the standard deviation in the Statistics window
- Export time data to a .csv or .txt file
- Customize many aspects of the acquisition, display, and recording functions to suit your needs, including the acquisition duration, sampling frequency, trigger settings, filter type, and temperature units to use
FFT Analysis Option (License Required)
- Includes all the features of the QuickDAQ Base Package plus these features and more
- Perform single-channel FFT operations including AutoSpectrum, Spectrum, and Power Spectral Density. Configure a number of parameters for the FFT, including the FFT size, windowing type, averaging type, integration type
- Supports Hanning, Hamming, Bartlett, Blackman, Blackman Harris, and Flat Top response windows
Advanced FFT Analysis Option (License Required)
- Includes all the features of the QuickDAQ Base Package and FFT Analysis Package plus these features and more:
- Perform two-channel FFT operations including: Frequency Response Functions (Inertance, Mobility, Compliance, Apparent Mass, Impedance, Dynamic Stiffness, or custom FRF) with H1, H2, or H3 estimator types, Cross-Spectrum, Cross Power Spectral Density, Coherence, and Coherent Output Power
- Supports the following reference window types: Hanning, Hamming, Bartlett, Blackman, Blackman Harris, FlatTop, Exponential, Force, and Cosine Taper windows
- Supports real, imaginary, and Nyquist display functions
- Save data in the .uff file format