Measurement Computing Thermocouple Measurement HAT for Raspberry Pi® MCC 134

Description
4-channel thermocouple measurement DAQ HAT for Raspberry Pi®. KEY HIGHLIGHTS The MCC 134 Thermocouple Measurement HAT provides four thermocouple inputs for adding temperature measurement capability to Raspberry Pi based systems. It features 24-bit resolution and provides professional-grade accuracy which is best in class. The MCC 134 also offers open thermocouple detection so users can monitor for broken or disconnected thermocouples and each channel type is selectable on a per-channel basis. Up to eight MCC DAQ HAT devices can be stacked onto one Raspberry Pi. All MCC DAQ HATs provide easy-to-use C/C++® and Python™ open-source libraries and examples allowing you to take reliable, quality measurements quickly. NOTE: Raspberry Pi is not included with the MCC 134.
Datasheet
Description
4-channel thermocouple measurement DAQ HAT for Raspberry Pi®. KEY HIGHLIGHTS The MCC 134 Thermocouple Measurement HAT provides four thermocouple inputs for adding temperature measurement capability to Raspberry Pi based systems. It features 24-bit resolution and provides professional-grade accuracy which is best in class. The MCC 134 also offers open thermocouple detection so users can monitor for broken or disconnected thermocouples and each channel type is selectable on a per-channel basis. Up to eight MCC DAQ HAT devices can be stacked onto one Raspberry Pi. All MCC DAQ HATs provide easy-to-use C/C++® and Python™ open-source libraries and examples allowing you to take reliable, quality measurements quickly. NOTE: Raspberry Pi is not included with the MCC 134.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Measurement HAT for Raspberry Pi® - MCC 134 - Measurement Computing
Norton, MA, United States
Thermocouple Measurement HAT for Raspberry Pi®
MCC 134
Thermocouple Measurement HAT for Raspberry Pi® MCC 134
4-channel thermocouple measurement DAQ HAT for Raspberry Pi®. KEY HIGHLIGHTS The MCC 134 Thermocouple Measurement HAT provides four thermocouple inputs for adding temperature measurement capability to Raspberry Pi based systems. It features 24-bit resolution and provides professional-grade accuracy which is best in class. The MCC 134 also offers open thermocouple detection so users can monitor for broken or disconnected thermocouples and each channel type is selectable on a per-channel basis. Up to eight MCC DAQ HAT devices can be stacked onto one Raspberry Pi. All MCC DAQ HATs provide easy-to-use C/C++® and Python™ open-source libraries and examples allowing you to take reliable, quality measurements quickly. NOTE: Raspberry Pi is not included with the MCC 134.

4-channel thermocouple measurement DAQ HAT for Raspberry Pi®.

KEY HIGHLIGHTS

The MCC 134 Thermocouple Measurement HAT provides four thermocouple inputs for adding temperature measurement capability to Raspberry Pi based systems. It features 24-bit resolution and provides professional-grade accuracy which is best in class. The MCC 134 also offers open thermocouple detection so users can monitor for broken or disconnected thermocouples and each channel type is selectable on a per-channel basis. Up to eight MCC DAQ HAT devices can be stacked onto one Raspberry Pi.

All MCC DAQ HATs provide easy-to-use C/C++® and Python™ open-source libraries and examples allowing you to take reliable, quality measurements quickly.

NOTE: Raspberry Pi is not included with the MCC 134.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number MCC 134
Product Name Thermocouple Measurement HAT for Raspberry Pi®
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None; Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Memocon-SC B2500 Output Module - JAMSC-B2500 - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details