Low Cost, Simultaneous USB Data Acquisition (DAQ) Module, 16-bit, 50kHz per channel, 6 AI, 16 DIO, 1 C/T.
The DT9816 Series of USB data acquisition (DAQ) devices provide simultaneous analog input along with digital and counter functions. Each device features an A/D per channel, and a shielded, rugged enclosure.
| Measurement Computing | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | DT9816 |
| Product Name | High-Speed, Simultaneous USB Data Acquisition Device |
| Form Factor | Stand-alone |
| Auxiliary Outputs | Analog Voltage Output |
| User Interface | Computer Programmable |
| Host Connection | USB |
| Application | General Lab & Industrial |