Measurement Computing Analog Input/Output USB Data Acquisition Device DT9814-10V

Description
USB data acquisition (DAQ) device with 24 analog inputs, 12-bit resolution, up to 50 kS/s sample rate, two 12-bit analog outputs, and one 32-bit counter/timer. KEY HIGHLIGHTS The DT9814-10V USB data acquisition (DAQ) device provides more analog inputs, faster sample rate, and a higher resolution than the DT9810. This device also includes analog outputs and is designed with a shielded, rugged enclosure and built-in screw terminals.
Datasheet
Description
USB data acquisition (DAQ) device with 24 analog inputs, 12-bit resolution, up to 50 kS/s sample rate, two 12-bit analog outputs, and one 32-bit counter/timer. KEY HIGHLIGHTS The DT9814-10V USB data acquisition (DAQ) device provides more analog inputs, faster sample rate, and a higher resolution than the DT9810. This device also includes analog outputs and is designed with a shielded, rugged enclosure and built-in screw terminals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Input/Output USB Data Acquisition Device - DT9814-10V - Measurement Computing
Norton, MA, United States
Analog Input/Output USB Data Acquisition Device
DT9814-10V
Analog Input/Output USB Data Acquisition Device DT9814-10V
USB data acquisition (DAQ) device with 24 analog inputs, 12-bit resolution, up to 50 kS/s sample rate, two 12-bit analog outputs, and one 32-bit counter/timer. KEY HIGHLIGHTS The DT9814-10V USB data acquisition (DAQ) device provides more analog inputs, faster sample rate, and a higher resolution than the DT9810. This device also includes analog outputs and is designed with a shielded, rugged enclosure and built-in screw terminals.

USB data acquisition (DAQ) device with 24 analog inputs, 12-bit resolution, up to 50 kS/s sample rate, two 12-bit analog outputs, and one 32-bit counter/timer.

KEY HIGHLIGHTS

The DT9814-10V USB data acquisition (DAQ) device provides more analog inputs, faster sample rate, and a higher resolution than the DT9810. This device also includes analog outputs and is designed with a shielded, rugged enclosure and built-in screw terminals.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition Systems and Instruments
Product Number DT9814-10V
Product Name Analog Input/Output USB Data Acquisition Device
Form Factor Stand-alone
Auxiliary Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data