Measurement Computing Medium Channel Count Multifunction USB Data Acquisition Device DT9813A

Description
Low Cost USB Data Acquisition Module, 12-bit, 100kHz, 16 AI, 2 AO, 8 DIO, 1 C/T. KEY HIGHLIGHTS The DT9813 Series of low-cost USB data acquisition (DAQ) devices provide more analog and digital channels than the DT9812 Series. Each device provides analog input, analog output, and digital functions, and designed with a shielded, rugged enclosure.
Datasheet
Description
Low Cost USB Data Acquisition Module, 12-bit, 100kHz, 16 AI, 2 AO, 8 DIO, 1 C/T. KEY HIGHLIGHTS The DT9813 Series of low-cost USB data acquisition (DAQ) devices provide more analog and digital channels than the DT9812 Series. Each device provides analog input, analog output, and digital functions, and designed with a shielded, rugged enclosure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Channel Count Multifunction USB Data Acquisition Device - DT9813A - Measurement Computing
Norton, MA, United States
Medium Channel Count Multifunction USB Data Acquisition Device
DT9813A
Medium Channel Count Multifunction USB Data Acquisition Device DT9813A
Low Cost USB Data Acquisition Module, 12-bit, 100kHz, 16 AI, 2 AO, 8 DIO, 1 C/T. KEY HIGHLIGHTS The DT9813 Series of low-cost USB data acquisition (DAQ) devices provide more analog and digital channels than the DT9812 Series. Each device provides analog input, analog output, and digital functions, and designed with a shielded, rugged enclosure.

Low Cost USB Data Acquisition Module, 12-bit, 100kHz, 16 AI, 2 AO, 8 DIO, 1 C/T.

KEY HIGHLIGHTS

The DT9813 Series of low-cost USB data acquisition (DAQ) devices provide more analog and digital channels than the DT9812 Series. Each device provides analog input, analog output, and digital functions, and designed with a shielded, rugged enclosure.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition Systems and Instruments
Product Number DT9813A
Product Name Medium Channel Count Multifunction USB Data Acquisition Device
Form Factor Stand-alone
Auxiliary Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

GenHS 17-slot Tethered Mainframe - 1-GEN17TA - Hottinger Brüel & Kjær A/S
Specs
Form Factor Frame
Host Connection TCP/IP
Inputs Digital static input
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Form Factor Stand-alone
User Interface Front Panel
Host Connection USB
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details