Low Cost USB Data Acquisition Module, 12-bit, 50kHz, 16 AI, 2 AO, 8 DIO, 1 C/T.
The DT9813 Series of low-cost USB data acquisition (DAQ) devices provide more analog and digital channels than the DT9812 Series. Each device provides analog input, analog output, and digital functions, and designed with a shielded, rugged enclosure.
| Measurement Computing | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | DT9813-10V |
| Product Name | Medium Channel Count Multifunction USB Data Acquisition Device |
| Form Factor | Stand-alone |
| Auxiliary Outputs | Analog Voltage Output |
| User Interface | Computer Programmable |
| Host Connection | USB |
| Application | General Lab & Industrial |