Measurement Computing Low Channel Count Multifunction USB Data Acquisition Device DT9812A

Description
Low Cost USB Data Acquisition (DAQ) Module, 12-bit, 100kHz, 8 AI, 2 AO, 16 DIO, 1 C/T, +/-10V input range. KEY HIGHLIGHTS The DT9812 Series of low-cost USB data acquisition (DAQ) devices provide analog input along with analog output and digital functions. Each device is designed with a shielded, rugged enclosure. OEM versions are available for embedded applications.
Datasheet
Description
Low Cost USB Data Acquisition (DAQ) Module, 12-bit, 100kHz, 8 AI, 2 AO, 16 DIO, 1 C/T, +/-10V input range. KEY HIGHLIGHTS The DT9812 Series of low-cost USB data acquisition (DAQ) devices provide analog input along with analog output and digital functions. Each device is designed with a shielded, rugged enclosure. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Channel Count Multifunction USB Data Acquisition Device - DT9812A - Measurement Computing
Norton, MA, United States
Low Channel Count Multifunction USB Data Acquisition Device
DT9812A
Low Channel Count Multifunction USB Data Acquisition Device DT9812A
Low Cost USB Data Acquisition (DAQ) Module, 12-bit, 100kHz, 8 AI, 2 AO, 16 DIO, 1 C/T, +/-10V input range. KEY HIGHLIGHTS The DT9812 Series of low-cost USB data acquisition (DAQ) devices provide analog input along with analog output and digital functions. Each device is designed with a shielded, rugged enclosure. OEM versions are available for embedded applications.

Low Cost USB Data Acquisition (DAQ) Module, 12-bit, 100kHz, 8 AI, 2 AO, 16 DIO, 1 C/T, +/-10V input range.

KEY HIGHLIGHTS

The DT9812 Series of low-cost USB data acquisition (DAQ) devices provide analog input along with analog output and digital functions. Each device is designed with a shielded, rugged enclosure. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition Systems and Instruments
Product Number DT9812A
Product Name Low Channel Count Multifunction USB Data Acquisition Device
Form Factor Stand-alone
Auxiliary Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data