Low Cost USB Data Acquisition (DAQ) Board, 12-bit, 50kHz, 8 AI, 2 AO, 16 DIO, 1 C/T, No Enclosure.
The DT9812 Series of low-cost USB data acquisition (DAQ) devices provide analog input along with analog output and digital functions. Each device is designed with a shielded, rugged enclosure. OEM versions are available for embedded applications.
| Measurement Computing | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | DT9812-10V-OEM |
| Product Name | Low Channel Count Multifunction USB Data Acquisition Board |
| Form Factor | Stand-alone |
| Auxiliary Outputs | Analog Voltage Output |
| User Interface | Computer Programmable |
| Host Connection | USB |
| Application | General Lab & Industrial |