1A 22 ~ 54V Constant Current LED Driver AC DC Converter Topology 1 Output
LED Drivers Power Supplies 50W 1A 22-54V CP IP67 Io adj w/pot
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1866-5582-ND | 1835732 | XLG-50-A |
| Product Name | LED Drivers | LED Drivers | LED Drivers Power Supplies |
| Form Factor | Intgrated Circuit (IC) | ||
| Output Voltage | 22 to 54 volts | ||
| Output Current | 1000 milliamps | ||
| Efficiency | 90 % |