Mean Well USA, Inc. Switching Power Supplies UHP-200-4.2

Description
MEAN WELL UHP-200-4.2
Request a Quote Datasheet
Description
MEAN WELL UHP-200-4.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1748122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1748122
Switching Power Supplies 1748122
MEAN WELL UHP-200-4.2

MEAN WELL UHP-200-4.2

Supplier's Site
AC DC Converters - 1866-5494-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-5494-ND
AC DC Converters 1866-5494-ND
Enclosed AC DC Converters 1 Output 4.2V 40A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 4.2V 40A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 4.2V, 40A; No. Of Outputs Mean Well - 01AH8011 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 4.2V, 40A; No. Of Outputs Mean Well
01AH8011
Power Supply, Ac-Dc, 4.2V, 40A; No. Of Outputs Mean Well 01AH8011
POWER SUPPLY, AC-DC, 4.2V, 40A; No. of Outputs:1Outputs; Output Power Max:168W; Output Voltage - Output 1:4.2V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 4.2V, 40A; No. of Outputs:1Outputs; Output Power Max:168W; Output Voltage - Output 1:4.2V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1748122 1866-5494-ND 01AH8011
Product Name Switching Power Supplies AC DC Converters Power Supply, Ac-Dc, 4.2V, 40A; No. Of Outputs Mean Well
Operating Temperature -30 C (-22 F) -30 to 70 C (-22 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 4.2 volts 4.2 volts
Number of Outputs 1 # 1 #
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
Power Supply - 19910308 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 42.0 volts
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details