Enclosed AC DC Converters 1 Output 36V 5.6A 90 ~ 264 VAC, 127 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 36V, 5.6A; No. of Outputs:1Outputs; Output Power Max:201.6W; Output Voltage - Output 1:36V; Output Current - Output 1:5.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1866-4956-ND | 01AH8010 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 36V, 5.6A; No. Of Outputs Mean Well |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Features | Power Factor Correction | |
| Operating Temperature | -30 to 70 C (-22 to 158 F) | |
| AC Input Voltage | 90.0 to 264.0 volts | |
| DC Input Voltage | 127.0 to 370.0 volts |