DC DC Converter Output Input
DC-DC CONVERTER, 24V, 0.375A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1866-SPB09B-24-ND | 66AH7094 |
| Product Name | DC DC Converters | Dc-Dc Converter, 24V, 0.375A Rohs Compliant Mean Well |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |