Mean Well USA, Inc. DC DC Converters SPB09A-12

Description
DC DC Converter Output Input
Request a Quote Datasheet
Description
DC DC Converter Output Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-SPB09A-12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-SPB09A-12-ND
DC DC Converters 1866-SPB09A-12-ND
DC DC Converter Output Input

DC DC Converter Output Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.75A; Power Supply Approvals Mean Well - 66AH7087 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.75A; Power Supply Approvals Mean Well
66AH7087
Dc-Dc Converter, 12V, 0.75A; Power Supply Approvals Mean Well 66AH7087
DC-DC CONVERTER, 12V, 0.75A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.75A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:9W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-SPB09A-12-ND 66AH7087
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.75A; Power Supply Approvals Mean Well
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.7500 amps 0.7500 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Modular Redundant Systems, Linear Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details