Isolated Module DC DC Converter 1 Output 15V 333mA 18V - 36V Input
DC DC CONVERTER 15V 5W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1866-4797-ND | SPB05B-15 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to ? C (-40 to ? F) |
| DC Output Current | 0.3330 amps |