Enclosed AC DC Converters 1 Output 48V 6.7A 88 ~ 264 VAC, 124 ~ 370 VDC Input
Features:
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1866-4742-ND | 70069599 |
| Product Name | AC DC Converters | POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,321.6W, 48V, 6.7A W/PFC FUNCTION |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Features | Power Factor Correction | |
| Operating Temperature | -20 to 65 C (-4 to 149 F) | |
| AC Input Voltage | 88.0 to 264.0 volts | 85.0 to 264.0 volts |
| DC Input Voltage | 124.0 to 370.0 volts |