Mean Well USA, Inc. AC DC Converters SP-200-12

Description
Enclosed AC DC Converters 1 Output 12V 16.7A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 16.7A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-4734-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4734-ND
AC DC Converters 1866-4734-ND
Enclosed AC DC Converters 1 Output 12V 16.7A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 16.7A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,200.4W, 12V, 16.7A W/PFC FUNCTION - 70069593 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,200.4W, 12V, 16.7A W/PFC FUNCTION
70069593
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,200.4W, 12V, 16.7A W/PFC FUNCTION 70069593
Features: Universal AC Input/Full Range Built-In Active PFC Function, PF>0.93 Protections: Short Circuit/Overload/Ove r Voltage Built-In Constant Current Limiting Circuit Low Profile: 33 mm (1.299 Inch) Thickness LED Indicator for Power ON 100% Full Load Burn-In Test Fixed Switching Frequency at PFC: 67 kHz PWM:134 kHz 3-Year Factory Warrant

Features:

  • Universal AC Input/Full Range
  • Built-In Active PFC Function, PF>0.93
  • Protections: Short Circuit/Overload/Over Voltage
  • Built-In Constant Current Limiting Circuit
  • Low Profile: 33 mm (1.299 Inch) Thickness
  • LED Indicator for Power ON
  • 100% Full Load Burn-In Test
  • Fixed Switching Frequency at PFC: 67 kHz PWM:134 kHz
  • 3-Year Factory Warrant
Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
MEAN WELL Power Supplies SP-200-12

MEAN WELL Power Supplies SP-200-12

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-4734-ND 70069593
Product Name AC DC Converters POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,200.4W, 12V, 16.7A W/PFC FUNCTION Power Supply
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 60 C (14 to 140 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-10360-30-2u-27243 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 30 amps
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details