Mean Well USA, Inc. AC DC Converters SP-150-12

Description
Enclosed AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-4731-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4731-ND
AC DC Converters 1866-4731-ND
Enclosed AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,150W, 12V, 12.5A W/PFC FUNCTION - 70069591 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,150W, 12V, 12.5A W/PFC FUNCTION
70069591
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,150W, 12V, 12.5A W/PFC FUNCTION 70069591
Features: Universal AC Input/Full Range Built-In Active PFC Function, PF>0.93 Protections: Short Circuit/Overload/Ove r Voltage Built-In Constant Current Limiting Circuit Low Profile: 33 mm (1.299 Inch) Thickness LED Indicator for Power ON 100% Full Load Burn-In Test Fixed Switching Frequency at PFC: 67 kHz PWM:134 kHz 3-Year Factory Warrant

Features:

  • Universal AC Input/Full Range
  • Built-In Active PFC Function, PF>0.93
  • Protections: Short Circuit/Overload/Over Voltage
  • Built-In Constant Current Limiting Circuit
  • Low Profile: 33 mm (1.299 Inch) Thickness
  • LED Indicator for Power ON
  • 100% Full Load Burn-In Test
  • Fixed Switching Frequency at PFC: 67 kHz PWM:134 kHz
  • 3-Year Factory Warrant
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1866-4731-ND 70069591
Product Name AC DC Converters POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,150W, 12V, 12.5A W/PFC FUNCTION
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 55 C (14 to 131 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5043X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details