Mean Well USA, Inc. DC DC Converters SD-50B-5

Description
Enclosed DC DC Converter 1 Output 5V 10A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5V 10A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-4443-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-4443-ND
DC DC Converters 1866-4443-ND
Enclosed DC DC Converter 1 Output 5V 10A 36V Input

Enclosed DC DC Converter 1 Output 5V 10A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 10A; Power Supply Approvals Mean Well - 44AC7502 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 10A; Power Supply Approvals Mean Well
44AC7502
Dc-Dc Converter, 5V, 10A; Power Supply Approvals Mean Well 44AC7502
DC-DC CONVERTER, 5V, 10A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 10A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-4443-ND 44AC7502
Product Name DC DC Converters Dc-Dc Converter, 5V, 10A; Power Supply Approvals Mean Well
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 19.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details