Enclosed DC DC Converter 1 Output 48V 7.3A 36V Input
DC-DC CONVERTER, 48V, 7.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:350.4W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:7.3A; Output Voltage - Output 2:-; Width:115mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1866-4428-ND | 44AC7487 |
| Product Name | DC DC Converters | Dc-Dc Converter, 48V, 7.3A; Power Supply Approvals Mean Well |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Operating Temperature | -20 to 60 C (-4 to 140 F) | |
| DC Output Current | 7.3 amps | 7.3 amps |
| DC Input Voltage | 19.0 to 36.0 volts |