Mean Well USA, Inc. DC DC Converters SD-350B-24

Description
Enclosed DC DC Converter 1 Output 24V 14.6A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 14.6A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-4427-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-4427-ND
DC DC Converters 1866-4427-ND
Enclosed DC DC Converter 1 Output 24V 14.6A 36V Input

Enclosed DC DC Converter 1 Output 24V 14.6A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 14.6A; No. Of Outputs Mean Well - 44AC7486 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 14.6A; No. Of Outputs Mean Well
44AC7486
Dc-Dc Converter, 24V, 14.6A; No. Of Outputs Mean Well 44AC7486
DC-DC CONVERTER, 24V, 14.6A; No. of Outputs:1 Output; Output Power Max:350W; Output Voltage - Output 1:24V; Output Current - Output 1:14.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 14.6A; No. of Outputs:1 Output; Output Power Max:350W; Output Voltage - Output 1:24V; Output Current - Output 1:14.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 350.4W, 19-36VIN 24VOUT 14.6A - 70069869 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 350.4W, 19-36VIN 24VOUT 14.6A
70069869
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 350.4W, 19-36VIN 24VOUT 14.6A 70069869
Features: 2:1 Wide Input Range 1500 VAC I/O Isolation Short Circuit Protection Overload Protection Over Voltage Protection Built-In EMI Filter Forced Air Cooling by Built-In DC Fan 100% Full Load Burn-In Test 2-Year Warranty Additional Features: Rated Output Power: 350.4 W Output Voltage: 24 V Output Current: 14.6 A Input Voltage Range: 19~36 VDC Efficiency: 80% Overload: 105-135% Rated Output Power Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed Over Voltage: 110-167% Rated Output Voltage Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover Mean Time Before Failure: 209.4K Hrs. Min.

Features:

  • 2:1 Wide Input Range
  • 1500 VAC I/O Isolation
  • Short Circuit Protection
  • Overload Protection
  • Over Voltage Protection
  • Built-In EMI Filter
  • Forced Air Cooling by Built-In DC Fan
  • 100% Full Load Burn-In Test
  • 2-Year Warranty
    Additional Features:
  • Rated Output Power: 350.4 W
  • Output Voltage: 24 V
  • Output Current: 14.6 A
  • Input Voltage Range: 19~36 VDC
  • Efficiency: 80%
  • Overload: 105-135% Rated Output Power
  • Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed
  • Over Voltage: 110-167% Rated Output Voltage
  • Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover
  • Mean Time Before Failure: 209.4K Hrs. Min.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-4427-ND 44AC7486 70069869
Product Name DC DC Converters Dc-Dc Converter, 24V, 14.6A; No. Of Outputs Mean Well POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 350.4W, 19-36VIN 24VOUT 14.6A
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Current 14.6 amps 14.6 amps
DC Input Voltage 19.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Electric Vehicle
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details