Mean Well USA, Inc. DC DC Converters SD-25A-5

Description
Enclosed DC DC Converter 1 Output 5V 5A 18V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5V 5A 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-4424-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-4424-ND
DC DC Converters 1866-4424-ND
Enclosed DC DC Converter 1 Output 5V 5A 18V Input

Enclosed DC DC Converter 1 Output 5V 5A 18V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 5A; Power Supply Approvals Mean Well - 44AC7478 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 5A; Power Supply Approvals Mean Well
44AC7478
Dc-Dc Converter, 5V, 5A; Power Supply Approvals Mean Well 44AC7478
DC-DC CONVERTER, 5V, 5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-4424-ND 44AC7478
Product Name DC DC Converters Dc-Dc Converter, 5V, 5A; Power Supply Approvals Mean Well
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 9.2 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227742 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details