Mean Well USA, Inc. DC DC Converters SD-200B-24

Description
Enclosed DC DC Converter 1 Output 24V 8.4A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 8.4A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-4415-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-4415-ND
DC DC Converters 1866-4415-ND
Enclosed DC DC Converter 1 Output 24V 8.4A 36V Input

Enclosed DC DC Converter 1 Output 24V 8.4A 36V Input

Buy Now Datasheet
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 201.6W, 19-36VIN 24VOUT 8.4A - 70069863 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 201.6W, 19-36VIN 24VOUT 8.4A
70069863
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 201.6W, 19-36VIN 24VOUT 8.4A 70069863
Features: 2:1 Wide Input Range 1500 VAC I/O Isolation Short Circuit Protection Overload Protection Over Voltage Protection Built-In EMI Filter Low Ripple Noise 100% Full Load Burn-In Test 2-Year Warranty Additional Features: Rated Output Power: 201.6 W Output Voltage: 24 V Output Current: 8.4 A Input Voltage Range: 19~36 VDC Efficiency: 85% Overload: 105-135% Rated Output Power Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed Over Voltage: 110-167% Rated Output Voltage Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover Mean Time Before Failure: 218.2K Hrs. Min.

Features:

  • 2:1 Wide Input Range
  • 1500 VAC I/O Isolation
  • Short Circuit Protection
  • Overload Protection
  • Over Voltage Protection
  • Built-In EMI Filter
  • Low Ripple Noise
  • 100% Full Load Burn-In Test
  • 2-Year Warranty
    Additional Features:
  • Rated Output Power: 201.6 W
  • Output Voltage: 24 V
  • Output Current: 8.4 A
  • Input Voltage Range: 19~36 VDC
  • Efficiency: 85%
  • Overload: 105-135% Rated Output Power
  • Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed
  • Over Voltage: 110-167% Rated Output Voltage
  • Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover
  • Mean Time Before Failure: 218.2K Hrs. Min.
Supplier's Site
Dc-Dc Converter, 24V, 8.4A; No. Of Outputs Mean Well - 44AC7465 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 8.4A; No. Of Outputs Mean Well
44AC7465
Dc-Dc Converter, 24V, 8.4A; No. Of Outputs Mean Well 44AC7465
DC-DC CONVERTER, 24V, 8.4A; No. of Outputs:1 Output; Output Power Max:202W; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 8.4A; No. of Outputs:1 Output; Output Power Max:202W; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-4415-ND 70069863 44AC7465
Product Name DC DC Converters POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 201.6W, 19-36VIN 24VOUT 8.4A Dc-Dc Converter, 24V, 8.4A; No. Of Outputs Mean Well
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Current 8.4 amps 8.4 amps
DC Input Voltage 19.0 to 36.0 volts
Unlock Full Specs
to access all available technical data