Mean Well USA, Inc. DC DC Converters SD-200B-12

Description
Enclosed DC DC Converter 1 Output 12V 16.7A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 16.7A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-4414-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-4414-ND
DC DC Converters 1866-4414-ND
Enclosed DC DC Converter 1 Output 12V 16.7A 36V Input

Enclosed DC DC Converter 1 Output 12V 16.7A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 16.7A; No. Of Outputs Mean Well - 44AC7464 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 16.7A; No. Of Outputs Mean Well
44AC7464
Dc-Dc Converter, 12V, 16.7A; No. Of Outputs Mean Well 44AC7464
DC-DC CONVERTER, 12V, 16.7A; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 16.7A; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-4414-ND 44AC7464
Product Name DC DC Converters Dc-Dc Converter, 12V, 16.7A; No. Of Outputs Mean Well
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Current 16.7 amps 16.7 amps
DC Input Voltage 19.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 12118766 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 100.0 volts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details