Mean Well USA, Inc. DC DC Converters SD-100B-24

Description
Enclosed DC DC Converter 1 Output 24V 4.2A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 4.2A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-4404-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-4404-ND
DC DC Converters 1866-4404-ND
Enclosed DC DC Converter 1 Output 24V 4.2A 36V Input

Enclosed DC DC Converter 1 Output 24V 4.2A 36V Input

Buy Now Datasheet
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 100.8W, 24V, 4.2A INPUT 19-36VDC - 70069851 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 100.8W, 24V, 4.2A INPUT 19-36VDC
70069851
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 100.8W, 24V, 4.2A INPUT 19-36VDC 70069851
Features: 2:1 Wide Input Range 1500 VAC I/O Isolation Fixed Switching Frequency at 83 kHz Short Circuit Protection Overload Protection Over Voltage Protection Built-In EMI Filter Low Ripple Noise 100% Full Load Burn-In Test 2-Year Warranty Additional Features: Rated Output Power: 100.8 W Output Voltage: 24 V Output Current: 4.2 A Input Voltage Range: 19~36 VDC Efficiency: 78% Overload: 105-135% Rated Output Power Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed Over Voltage: 115-165% Rated Output Voltage Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover Mean Time Before Failure: 355.5K Hrs. Min.

Features:

  • 2:1 Wide Input Range
  • 1500 VAC I/O Isolation
  • Fixed Switching Frequency at 83 kHz
  • Short Circuit Protection
  • Overload Protection
  • Over Voltage Protection
  • Built-In EMI Filter
  • Low Ripple Noise
  • 100% Full Load Burn-In Test
  • 2-Year Warranty
    Additional Features:
  • Rated Output Power: 100.8 W
  • Output Voltage: 24 V
  • Output Current: 4.2 A
  • Input Voltage Range: 19~36 VDC
  • Efficiency: 78%
  • Overload: 105-135% Rated Output Power
  • Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed
  • Over Voltage: 115-165% Rated Output Voltage
  • Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover
  • Mean Time Before Failure: 355.5K Hrs. Min.
Supplier's Site
Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Mean Well - 44AC7445 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Mean Well
44AC7445
Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Mean Well 44AC7445
DC-DC CONVERTER, 24V, 4.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 4.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-4404-ND 70069851 44AC7445
Product Name DC DC Converters POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 100.8W, 24V, 4.2A INPUT 19-36VDC Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Mean Well
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 4.2 amps 4.2 amps
DC Input Voltage 19.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1234873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details