Mean Well USA, Inc. DC DC Converters SD-100B-12

Description
Enclosed DC DC Converter 1 Output 12V 8.5A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 8.5A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-1047-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-1047-ND
DC DC Converters 1866-1047-ND
Enclosed DC DC Converter 1 Output 12V 8.5A 36V Input

Enclosed DC DC Converter 1 Output 12V 8.5A 36V Input

Buy Now Datasheet
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 102W, 12V, 8.5A INPUT 19-36VDC - 70069850 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 102W, 12V, 8.5A INPUT 19-36VDC
70069850
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 102W, 12V, 8.5A INPUT 19-36VDC 70069850
Features: 2:1 Wide Input Range 1500 VAC I/O Isolation Fixed Switching Frequency at 83 kHz Short Circuit Protection Overload Protection Over Voltage Protection Built-In EMI Filter Low Ripple Noise 100% Full Load Burn-In Test 2-Year Warranty Additional Features: Rated Output Power: 102 W Output Voltage: 12 V Output Current: 8.5 A Input Voltage Range: 19~36 VDC Efficiency: 75% Overload: 105-135% Rated Output Power Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed Over Voltage: 115-165% Rated Output Voltage Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover Mean Time Before Failure: 356.7K Hrs. Min.

Features:

  • 2:1 Wide Input Range
  • 1500 VAC I/O Isolation
  • Fixed Switching Frequency at 83 kHz
  • Short Circuit Protection
  • Overload Protection
  • Over Voltage Protection
  • Built-In EMI Filter
  • Low Ripple Noise
  • 100% Full Load Burn-In Test
  • 2-Year Warranty
    Additional Features:
  • Rated Output Power: 102 W
  • Output Voltage: 12 V
  • Output Current: 8.5 A
  • Input Voltage Range: 19~36 VDC
  • Efficiency: 75%
  • Overload: 105-135% Rated Output Power
  • Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed
  • Over Voltage: 115-165% Rated Output Voltage
  • Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover
  • Mean Time Before Failure: 356.7K Hrs. Min.
Supplier's Site
Dc-Dc Converter, 12V, 8.5A; No. Of Outputs Mean Well - 44AC7444 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 8.5A; No. Of Outputs Mean Well
44AC7444
Dc-Dc Converter, 12V, 8.5A; No. Of Outputs Mean Well 44AC7444
DC-DC CONVERTER, 12V, 8.5A; No. of Outputs:1 Output; Output Power Max:102W; Output Voltage - Output 1:12V; Output Current - Output 1:8.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 8.5A; No. of Outputs:1 Output; Output Power Max:102W; Output Voltage - Output 1:12V; Output Current - Output 1:8.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-1047-ND 70069850 44AC7444
Product Name DC DC Converters POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 102W, 12V, 8.5A INPUT 19-36VDC Dc-Dc Converter, 12V, 8.5A; No. Of Outputs Mean Well
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 8.5 amps 8.5 amps 8.5 amps
DC Input Voltage 19.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details