Mean Well USA, Inc. POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,25.2W, 12V, 2.1A S-25-12

Description
Single Output Switching Power Supply Universal AC Input: 85-264 VAC, 120-370 VDC Fixed Switching Frequency at 56 kHz Short Circuit, Overload, and Over-Voltage Protection Included Free Air Convection Cooling 100% Full Load Burn-In Tested 2-Year Warranty Features: Output: 12 V, 2.1 A Efficiency: 76% Mean Time Before Failure: 330.8K Hours Min. AC Input Voltage Range: 85-264 VAC, 120-370 VDC DC Adjustment Range: ±10% Rated Output Voltage Overload Protection: 105% — 150% Rated Output Power Via Hiccup Mode, Auto-Recovery Over Voltage Protection: 115% - 135% Rated Output Voltage Via Hiccup Mode, Auto-Recovery Connection: 5P/9.5 mm Pitch Terminal Block Dimensions (L x W x H) Iin.): 3.89 x 3.82 x 1.42 Inch
Description
Single Output Switching Power Supply Universal AC Input: 85-264 VAC, 120-370 VDC Fixed Switching Frequency at 56 kHz Short Circuit, Overload, and Over-Voltage Protection Included Free Air Convection Cooling 100% Full Load Burn-In Tested 2-Year Warranty Features: Output: 12 V, 2.1 A Efficiency: 76% Mean Time Before Failure: 330.8K Hours Min. AC Input Voltage Range: 85-264 VAC, 120-370 VDC DC Adjustment Range: ±10% Rated Output Voltage Overload Protection: 105% — 150% Rated Output Power Via Hiccup Mode, Auto-Recovery Over Voltage Protection: 115% - 135% Rated Output Voltage Via Hiccup Mode, Auto-Recovery Connection: 5P/9.5 mm Pitch Terminal Block Dimensions (L x W x H) Iin.): 3.89 x 3.82 x 1.42 Inch

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,25.2W, 12V, 2.1A - 70069547 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,25.2W, 12V, 2.1A
70069547
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,25.2W, 12V, 2.1A 70069547
Single Output Switching Power Supply Universal AC Input: 85-264 VAC, 120-370 VDC Fixed Switching Frequency at 56 kHz Short Circuit, Overload, and Over-Voltage Protection Included Free Air Convection Cooling 100% Full Load Burn-In Tested 2-Year Warranty Features: Output: 12 V, 2.1 A Efficiency: 76% Mean Time Before Failure: 330.8K Hours Min. AC Input Voltage Range: 85-264 VAC, 120-370 VDC DC Adjustment Range: ±10% Rated Output Voltage Overload Protection: 105% — 150% Rated Output Power Via Hiccup Mode, Auto-Recovery Over Voltage Protection: 115% - 135% Rated Output Voltage Via Hiccup Mode, Auto-Recovery Connection: 5P/9.5 mm Pitch Terminal Block Dimensions (L x W x H) Iin.): 3.89 x 3.82 x 1.42 Inch

  • Single Output Switching Power Supply
  • Universal AC Input: 85-264 VAC, 120-370 VDC
  • Fixed Switching Frequency at 56 kHz
  • Short Circuit, Overload, and Over-Voltage Protection Included
  • Free Air Convection Cooling
  • 100% Full Load Burn-In Tested
  • 2-Year Warranty
    Features:
  • Output: 12 V, 2.1 A
  • Efficiency: 76%
  • Mean Time Before Failure: 330.8K Hours Min.
  • AC Input Voltage Range: 85-264 VAC, 120-370 VDC
  • DC Adjustment Range: ±10% Rated Output Voltage
  • Overload Protection: 105% — 150% Rated Output Power Via Hiccup Mode, Auto-Recovery
  • Over Voltage Protection: 115% - 135% Rated Output Voltage Via Hiccup Mode, Auto-Recovery
  • Connection: 5P/9.5 mm Pitch Terminal Block
  • Dimensions (L x W x H) Iin.): 3.89 x 3.82 x 1.42 Inch
Supplier's Site
Power Supply - 21413476 - Radwell International
Willingboro, NJ, United States
Power Supply
21413476
Power Supply 21413476
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, S SERIES, 0.6 AMP, 100-240 VAC, 50/60 HZ, 25 WATT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, S SERIES, 0.6 AMP, 100-240 VAC, 50/60 HZ, 25 WATT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70069547 21413476
Product Name POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,25.2W, 12V, 2.1A Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Industrial
DC Output Voltage 12.0 volts
DC Output Current 2.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1155-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 25 amps
View Details
3 suppliers
Industrial, DIN Rail Power Supplies - BB-SDR-480-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details