Mean Well USA, Inc. POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,150W, 12V, 12.5A S-150-12

Description
Single Output Switching Power Supply Universal AC Input: 85-264 VAC, 120-370 VDC Fixed Switching Frequency at 56 kHz Short Circuit, Overload, and Over-Voltage Protection Included Free Air Convection Cooling 100% Full Load Burn-In Tested 2-Year Warranty Features: Output: 12 V, 12.5 A Efficiency: 82% Mean Time Before Failure: 286.79K Hours Min. AC Input Voltage Range: 88-132 VAC, 176-264 VDC DC Adjustment Range: ±10% Rated Output Voltage Overload Protection: 105% — 150% Rated Output Power Via Shut Off, AC Recycle to Restart Over Voltage Protection: 115% - 135% Rated Output Voltage Via Shut Off, AC Recycle to Restart Connection: 7P/9.5 mm Pitch Terminal Block Dimensions (L x W x H) Iin.): 7.83 x 4.33 x 1.97 Inch
Description
Single Output Switching Power Supply Universal AC Input: 85-264 VAC, 120-370 VDC Fixed Switching Frequency at 56 kHz Short Circuit, Overload, and Over-Voltage Protection Included Free Air Convection Cooling 100% Full Load Burn-In Tested 2-Year Warranty Features: Output: 12 V, 12.5 A Efficiency: 82% Mean Time Before Failure: 286.79K Hours Min. AC Input Voltage Range: 88-132 VAC, 176-264 VDC DC Adjustment Range: ±10% Rated Output Voltage Overload Protection: 105% — 150% Rated Output Power Via Shut Off, AC Recycle to Restart Over Voltage Protection: 115% - 135% Rated Output Voltage Via Shut Off, AC Recycle to Restart Connection: 7P/9.5 mm Pitch Terminal Block Dimensions (L x W x H) Iin.): 7.83 x 4.33 x 1.97 Inch

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,150W, 12V, 12.5A - 70069555 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,150W, 12V, 12.5A
70069555
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,150W, 12V, 12.5A 70069555
Single Output Switching Power Supply Universal AC Input: 85-264 VAC, 120-370 VDC Fixed Switching Frequency at 56 kHz Short Circuit, Overload, and Over-Voltage Protection Included Free Air Convection Cooling 100% Full Load Burn-In Tested 2-Year Warranty Features: Output: 12 V, 12.5 A Efficiency: 82% Mean Time Before Failure: 286.79K Hours Min. AC Input Voltage Range: 88-132 VAC, 176-264 VDC DC Adjustment Range: ±10% Rated Output Voltage Overload Protection: 105% — 150% Rated Output Power Via Shut Off, AC Recycle to Restart Over Voltage Protection: 115% - 135% Rated Output Voltage Via Shut Off, AC Recycle to Restart Connection: 7P/9.5 mm Pitch Terminal Block Dimensions (L x W x H) Iin.): 7.83 x 4.33 x 1.97 Inch

  • Single Output Switching Power Supply
  • Universal AC Input: 85-264 VAC, 120-370 VDC
  • Fixed Switching Frequency at 56 kHz
  • Short Circuit, Overload, and Over-Voltage Protection Included
  • Free Air Convection Cooling
  • 100% Full Load Burn-In Tested
  • 2-Year Warranty
    Features:
  • Output: 12 V, 12.5 A
  • Efficiency: 82%
  • Mean Time Before Failure: 286.79K Hours Min.
  • AC Input Voltage Range: 88-132 VAC, 176-264 VDC
  • DC Adjustment Range: ±10% Rated Output Voltage
  • Overload Protection: 105% — 150% Rated Output Power Via Shut Off, AC Recycle to Restart
  • Over Voltage Protection: 115% - 135% Rated Output Voltage Via Shut Off, AC Recycle to Restart
  • Connection: 7P/9.5 mm Pitch Terminal Block
  • Dimensions (L x W x H) Iin.): 7.83 x 4.33 x 1.97 Inch
Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
MEAN WELL Power Supplies S-150-12

MEAN WELL Power Supplies S-150-12

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70069555
Product Name POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,150W, 12V, 12.5A Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Industrial
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227861 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details