Mean Well USA, Inc. POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,108W, 24V, 4.5A S-100F-24

Description
Single Output Switching Power Supply Universal AC Input: 85-264 VAC, 120-370 VDC Fixed Switching Frequency at 56 kHz Short Circuit, Overload, and Over-Voltage Protection Included Free Air Convection Cooling 100% Full Load Burn-In Tested 2-Year Warranty Features: Output: 24 V, 4.5 A Efficiency: 83% Mean Time Before Failure: 314.9K Hours Min. AC Input Voltage Range: 88-132 VAC, 176-264 VDC DC Adjustment Range: ±10% Rated Output Voltage Overload Protection: 105% — 150% Rated Output Power Via Hiccup Mode, Auto-Recovery Over Voltage Protection: 115% - 135% Rated Output Voltage Via Hiccup Mode, Auto-Recovery Connection: 7P/9.5 mm Pitch Terminal Block Dimensions (L x W x H) Iin.): 7.83 x 3.86 x 1.50 Inch
Description
Single Output Switching Power Supply Universal AC Input: 85-264 VAC, 120-370 VDC Fixed Switching Frequency at 56 kHz Short Circuit, Overload, and Over-Voltage Protection Included Free Air Convection Cooling 100% Full Load Burn-In Tested 2-Year Warranty Features: Output: 24 V, 4.5 A Efficiency: 83% Mean Time Before Failure: 314.9K Hours Min. AC Input Voltage Range: 88-132 VAC, 176-264 VDC DC Adjustment Range: ±10% Rated Output Voltage Overload Protection: 105% — 150% Rated Output Power Via Hiccup Mode, Auto-Recovery Over Voltage Protection: 115% - 135% Rated Output Voltage Via Hiccup Mode, Auto-Recovery Connection: 7P/9.5 mm Pitch Terminal Block Dimensions (L x W x H) Iin.): 7.83 x 3.86 x 1.50 Inch

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,108W, 24V, 4.5A - 70069554 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,108W, 24V, 4.5A
70069554
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,108W, 24V, 4.5A 70069554
Single Output Switching Power Supply Universal AC Input: 85-264 VAC, 120-370 VDC Fixed Switching Frequency at 56 kHz Short Circuit, Overload, and Over-Voltage Protection Included Free Air Convection Cooling 100% Full Load Burn-In Tested 2-Year Warranty Features: Output: 24 V, 4.5 A Efficiency: 83% Mean Time Before Failure: 314.9K Hours Min. AC Input Voltage Range: 88-132 VAC, 176-264 VDC DC Adjustment Range: ±10% Rated Output Voltage Overload Protection: 105% — 150% Rated Output Power Via Hiccup Mode, Auto-Recovery Over Voltage Protection: 115% - 135% Rated Output Voltage Via Hiccup Mode, Auto-Recovery Connection: 7P/9.5 mm Pitch Terminal Block Dimensions (L x W x H) Iin.): 7.83 x 3.86 x 1.50 Inch

  • Single Output Switching Power Supply
  • Universal AC Input: 85-264 VAC, 120-370 VDC
  • Fixed Switching Frequency at 56 kHz
  • Short Circuit, Overload, and Over-Voltage Protection Included
  • Free Air Convection Cooling
  • 100% Full Load Burn-In Tested
  • 2-Year Warranty
    Features:
  • Output: 24 V, 4.5 A
  • Efficiency: 83%
  • Mean Time Before Failure: 314.9K Hours Min.
  • AC Input Voltage Range: 88-132 VAC, 176-264 VDC
  • DC Adjustment Range: ±10% Rated Output Voltage
  • Overload Protection: 105% — 150% Rated Output Power Via Hiccup Mode, Auto-Recovery
  • Over Voltage Protection: 115% - 135% Rated Output Voltage Via Hiccup Mode, Auto-Recovery
  • Connection: 7P/9.5 mm Pitch Terminal Block
  • Dimensions (L x W x H) Iin.): 7.83 x 3.86 x 1.50 Inch
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70069554
Product Name POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,108W, 24V, 4.5A
Type DC Power Supply
Technology Switching Power Supply
Applications Industrial
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details