Mean Well USA, Inc. DC DC Converters RSD-30G-24

Description
Enclosed DC DC Converter 1 Output 24V 1.25A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 1.25A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-4200-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-4200-ND
DC DC Converters 1866-4200-ND
Enclosed DC DC Converter 1 Output 24V 1.25A 36V Input

Enclosed DC DC Converter 1 Output 24V 1.25A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Mean Well - 44AC7342 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Mean Well
44AC7342
Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Mean Well 44AC7342
DC-DC CONVERTER, 24V, 1.25A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:60mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 1.25A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:60mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-4200-ND 44AC7342
Product Name DC DC Converters Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Mean Well
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details