Mean Well USA, Inc. DC DC Converters RSD-300D-48

Description
Enclosed DC DC Converter 1 Output 48V 6.3A 143V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 48V 6.3A 143V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-4197-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-4197-ND
DC DC Converters 1866-4197-ND
Enclosed DC DC Converter 1 Output 48V 6.3A 143V Input

Enclosed DC DC Converter 1 Output 48V 6.3A 143V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 6.3A; No. Of Outputs Mean Well - 44AC7363 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 6.3A; No. Of Outputs Mean Well
44AC7363
Dc-Dc Converter, 48V, 6.3A; No. Of Outputs Mean Well 44AC7363
DC-DC CONVERTER, 48V, 6.3A; No. of Outputs:1 Output; Output Power Max:302W; Output Voltage - Output 1:48V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 6.3A; No. of Outputs:1 Output; Output Power Max:302W; Output Voltage - Output 1:48V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-4197-ND 44AC7363
Product Name DC DC Converters Dc-Dc Converter, 48V, 6.3A; No. Of Outputs Mean Well
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 6.3 amps 6.3 amps
DC Input Voltage 67.2 to 143.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details