Mean Well USA, Inc. DC DC Converters RSD-300B-24

Description
Enclosed DC DC Converter 1 Output 24V 11.3A 31.2V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 11.3A 31.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-4190-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-4190-ND
DC DC Converters 1866-4190-ND
Enclosed DC DC Converter 1 Output 24V 11.3A 31.2V Input

Enclosed DC DC Converter 1 Output 24V 11.3A 31.2V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 11.3A; No. Of Outputs Mean Well - 44AC7354 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 11.3A; No. Of Outputs Mean Well
44AC7354
Dc-Dc Converter, 24V, 11.3A; No. Of Outputs Mean Well 44AC7354
DC-DC CONVERTER, 24V, 11.3A; No. of Outputs:1 Output; Output Power Max:271W; Output Voltage - Output 1:24V; Output Current - Output 1:11.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 11.3A; No. of Outputs:1 Output; Output Power Max:271W; Output Voltage - Output 1:24V; Output Current - Output 1:11.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-4190-ND 44AC7354
Product Name DC DC Converters Dc-Dc Converter, 24V, 11.3A; No. Of Outputs Mean Well
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 11.3 amps 11.3 amps
DC Input Voltage 16.8 to 31.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DINRail mount DC-DC converters - DPX60-24S3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 3.3 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSB-60024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Voltage 24.0 volts
View Details
3 suppliers
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details