Enclosed DC DC Converter 1 Output 24V 6.3A 62.4V Input
DC-DC CONVERTER, 24V, 6.3A; No. of Outputs:1 Output; Output Power Max:151W; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1866-4175-ND | 44AC7327 |
| Product Name | DC DC Converters | Dc-Dc Converter, 24V, 6.3A; No. Of Outputs Mean Well |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | |
| DC Output Current | 6.3 amps | 6.3 amps |
| DC Input Voltage | 33.6 to 62.4 volts |