Mean Well USA, Inc. DC DC Converters RSD-100C-5

Description
Enclosed DC DC Converter 1 Output 5V 20A 62.4V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5V 20A 62.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RSD-100C-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RSD-100C-5-ND
DC DC Converters RSD-100C-5-ND
Enclosed DC DC Converter 1 Output 5V 20A 62.4V Input

Enclosed DC DC Converter 1 Output 5V 20A 62.4V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 20A; No. Of Outputs Mean Well - 44AC7319 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 20A; No. Of Outputs Mean Well
44AC7319
Dc-Dc Converter, 5V, 20A; No. Of Outputs Mean Well 44AC7319
DC-DC CONVERTER, 5V, 20A; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 20A; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RSD-100C-5-ND 44AC7319
Product Name DC DC Converters Dc-Dc Converter, 5V, 20A; No. Of Outputs Mean Well
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 20 amps 20 amps
DC Input Voltage 33.6 to 62.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details