Mean Well USA, Inc. AC DC Converters RS-75-12

Description
Enclosed AC DC Converters 1 Output 12V 6A 88 ~ 264 VAC, 125 ~ 373 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 6A 88 ~ 264 VAC, 125 ~ 373 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-4158-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4158-ND
AC DC Converters 1866-4158-ND
Enclosed AC DC Converters 1 Output 12V 6A 88 ~ 264 VAC, 125 ~ 373 VDC Input

Enclosed AC DC Converters 1 Output 12V 6A 88 ~ 264 VAC, 125 ~ 373 VDC Input

Buy Now Datasheet
Switching Power Supplies - 6210635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
6210635
Switching Power Supplies 6210635
MEAN WELL RS-75-12

MEAN WELL RS-75-12

Supplier's Site
Power Supply - 46940665 - Radwell International
Willingboro, NJ, United States
Power Supply
46940665
Power Supply 46940665
SWITCHING POWER SUPPLY, 12 VDC OUTPUT, 72 WATT, 6 AMP, 88 VAC TO 264 VAC; 125 VDC TO 373 VDC INPUT, AC-DC ENCLOSED, G3 SERIES, RS. FREE 2 YEAR RADWELL WARRANTY

SWITCHING POWER SUPPLY, 12 VDC OUTPUT, 72 WATT, 6 AMP, 88 VAC TO 264 VAC; 125 VDC TO 373 VDC INPUT, AC-DC ENCLOSED, G3 SERIES, RS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,72W, 12V, 6A - 70069569 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,72W, 12V, 6A
70069569
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,72W, 12V, 6A 70069569
No Load Power Consumption <0.5 W Small Footprint with High Power Density Short Circuit, Overload, and Over Voltage Protection Included Meets EMS EN50082-2/EN61000-6- 2 Heavy Industry Level (35~150 W) Withstands 300 VAC Surge Input for 5 Seconds High Operating Temperature — Up to 70°C Withstands 5 G Vibration Test 100% Full Load Burn In Tested 3-Year Warranty Safety Standards: UL60950-1, TüV EN60950-1 Approved Features: Output: 12 V, 6 A Efficiency: 84.5% Mean Time Before Failure: 265K hrs min. AC Input Voltage Range: 88~264 VAC, 124~370 VDC DC Adjustment Range: ±10% by Potentiometer for Single Output Overload Protection: 110% - 180% Over Voltage Protection: 115% - 135% Rated Output Voltage, Hiccup Mode, Auto-Recovery Over Temperature Protection: Shut Down O/P Voltage, Recovers Automatically After Temperature Goes Down Connection: Terminal Block for Input and Output Dimensions (L x W x H) (In): 5.08 x 3.86 x 1.50 Inch

  • No Load Power Consumption <0.5 W
  • Small Footprint with High Power Density
  • Short Circuit, Overload, and Over Voltage Protection Included
  • Meets EMS EN50082-2/EN61000-6-2 Heavy Industry Level (35~150 W)
  • Withstands 300 VAC Surge Input for 5 Seconds
  • High Operating Temperature — Up to 70°C
  • Withstands 5 G Vibration Test
  • 100% Full Load Burn In Tested
  • 3-Year Warranty
  • Safety Standards: UL60950-1, TÜV EN60950-1 Approved
    Features:
  • Output: 12 V, 6 A
  • Efficiency: 84.5%
  • Mean Time Before Failure: 265K hrs min.
  • AC Input Voltage Range: 88~264 VAC, 124~370 VDC
  • DC Adjustment Range: ±10% by Potentiometer for Single Output
  • Overload Protection: 110% - 180%
  • Over Voltage Protection: 115% - 135% Rated Output Voltage, Hiccup Mode, Auto-Recovery
  • Over Temperature Protection: Shut Down O/P Voltage, Recovers Automatically After Temperature Goes Down
  • Connection: Terminal Block for Input and Output
  • Dimensions (L x W x H) (In): 5.08 x 3.86 x 1.50 Inch
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-4158-ND 6210635 46940665 70069569
Product Name AC DC Converters Switching Power Supplies Power Supply POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,72W, 12V, 6A
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 C (-13 F)
AC Input Voltage 88.0 to 264.0 volts 88.0 to 264.0 volts
DC Input Voltage 125.0 to 373.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details